Richardson RFPD Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| 3 Piece Crimp: BNC three piece crimp connectors feature semi-captive contacts that “click” into place assuring perfect installation. Each crimp pin has a vent hole for optional soldering. Soldering is... | |
| 3 Post PC Mount 50 Ohm. PC Board Vertical Jacks: BNC vertical mount jacks are available in straight PC mounts and “through-panel” styles. The “through-panel”, 364 Series, is made in... | |
| 4 Post W/ Press Fit Center Pin 50 Ohm. PC Board Vertical Jacks: BNC vertical mount jacks are available in straight PC mounts and “through-panel” styles. The “through-panel”, 364 Series,... | |
| 4 Post W/ Press Fit Center Pin 75 Ohm. PC Board Vertical Jacks: BNC vertical mount jacks are available in straight PC mounts and “through-panel” styles. The “through-panel”, 364 Series,... | |
| 4.1/9.5 Right Angle Plug for 1/2-inch Annular Cable 50 Ohm | |
| 4.1/9.5 Right Angle Plug for 1/2-inch Helical Cable 50 Ohm | |
| 4.1/9.5 Straight Jack for 1/2-inch Annular Cable 50 Ohm | |
| 4.1/9.5 Straight Jack for 1/2-inch Helical Cable 50 Ohm | |
| 4.1/9.5 Straight Plug for 1/2-inch Annular Cable 50 Ohm | |
| 4.1/9.5 Straight Plug for 1/2-inch Helical Cable 50 Ohm | |
| 4.1/9.5 Straight Plug for 1/4-inch Helical Cable 50 Ohm | |
| 4.1/9.5 Straight Plug for 3/8-inch Helical Cable 50 Ohm | |
| 4.1/9.5 Straight Solder Jack Extended PTFE Flat Tab Contact 50 Ohm 4-Hole Flange | |
| 4.1/9.5 Straight Solder Jack for .141 Semi-Rigid 50 Ohm 4-Hole Flange | |
| 4.1/9.5 Straight Solder Jack for .141 Semi-Rigid 50 Ohm Bulkhead | |
| 4.1/9.5 Straight Solder Jack for .141 Semi-Rigid 50 Ohm | |
| 4.1/9.5 Straight Solder Jack Post Contact 50 Ohm 4-Hole Flange | |
| 4.1/9.5 Straight Solder Plug for .141 Semi-Rigid 50 Ohm | |
| 50 OHM CRIMP FOR PREC VIDEO | |
| 58 Solid (PVC). Twist-On and 2 Piece Crimp: BNC Twist-On connectors are field installable and require no tooling other than a stripping tool for the cable preparation. The center conductor... | |
| 58/U Solid Cond. -.172""- .178"". Twist-On and 2 Piece Crimp: BNC Twist-On connectors are field installable and require no tooling other than a stripping tool for the cable preparation. The... | |
| 58/U Thin Plenum - .158"" - .162"". Twist-On and 2 Piece Crimp: BNC Twist-On connectors are field installable and require no tooling other than a stripping tool for the cable... | |
| 58/U Thin-Net Plenum. 3 Piece Crimp: BNC three piece crimp connectors feature semi-captive contacts that “click” into place assuring perfect installation. Each crimp pin has a vent hole for optional... | |
| 58A/U Solid Cond, 141, Thin PVC. Twist-On and 2 Piece Crimp: BNC Twist-On connectors are field installable and require no tooling other than a stripping tool for the cable preparation. | |
| 59, 62, 210 (PVC). Twist-On and 2 Piece Crimp: BNC Twist-On connectors are field installable and require no tooling other than a stripping tool for the cable preparation. The center... | |
| 59, 62, 210 Plenum. Twist-On and 2 Piece Crimp: BNC Twist-On connectors are field installable and require no tooling other than a stripping tool for the cable preparation. The center... | |
| 59, 62, 210 PVC. Twist-On and 2 Piece Crimp: BNC Twist-On connectors are field installable and require no tooling other than a stripping tool for the cable preparation. The center... | |
| 6, Thick net. Twist-On and 2 Piece Crimp: BNC Twist-On connectors are field installable and require no tooling other than a stripping tool for the cable preparation. The center conductor... | |
| 75 Ohm BNC Threaded Jack W/ Teflon Insulator/Flange (4 GHz). The V-Bite ® is an industry award winning design PCB connector with all the advantages a designer could want. It... | |
| 9400 pF 500V Decoupled. PC Board Right Angle Jacks: These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 ohm and 75... | |
| Belden 8241. 3 Piece Crimp: BNC three piece crimp connectors feature semi-captive contacts that “click” into place assuring perfect installation. Each crimp pin has a vent hole for optional soldering. | |
| Blind Mate RF Connectors | |
| BNC BULKHEAD JACK FOR RG142 | |
| BNC BULKHEAD JACK,CRIMP, RG223 | |
| BNC CRIMP - RG 11 | |
| BNC Crimp Plug for Belden 8221 RG-59/U | |
| BNC FEMALE TWIST-ON 59,62TEF | |
| BNC Jack W/ Teflon For Reflow Solder. The V-Bite ® is an industry award winning design PCB connector with all the advantages a designer could want. It edge mounts to... | |
| BNC Lo-Deco Jack. Reduced Size PCB Right Angle Mount: The Super Low™ Profile BNC PC jack reduces the amount of board space needed to mount a PC jack. Board clips... | |
| BNC R/A 75 OHM BLK W/CLIPS | |
| BNC R/A 75 OHM PC JACK W/CLP, TPX | |
| BNC R/A 75 OHM PC JACK WITH CLIPS | |
| BNC R/A LO-PRO JK, 75 OHM CLIP | |
| BNC R/A METAL NO POSTS | |
| BNC R/A PC JACK BLACK W/CLIPS | |
| BNC R/A PC JACK W/ CLIPS | |
| BNC R/A PCB JK LOW PROF 75 OHM TPX | |
| BNC R/A PCB JK LOW-PRO W/CLIP | |
| BNC R/A PCB JK, 75 OHM W/CLIPS | |
| BNC RF Connectors | |
| BNC standard clamp style is a simplified version of the original military clamp style. It is required that the contact be soldered to the center conductor of the cable. | |
| BNC STRT CBL JACK RG6 | |
| BNC style connectors are miniature, light-weight, weatherproof interconnecting devices characterized by their two-stud, quick disconnect bayonet lock coupling arrangement. Their design functions satisfactorily from DC to 11 GHz in static... | |
| BNC Super Low Profile Jack. Reduced Size PCB Right Angle Mount: The Super Low™ Profile BNC PC jack reduces the amount of board space needed to mount a PC jack. | |
| BNC Threaded Jack W/ Polyethylene Insulator. V-Bite ® PC Edge Mount: The V-Bite ® is an industry award winning design PCB connector with all the advantages a designer could want. | |
| BNC Threaded Jack W/ Teflon Insulator/Flange. V-Bite ® PC Edge Mount: The V-Bite ® is an industry award winning design PCB connector with all the advantages a designer could want. | |
| BNC three piece crimp connectors feature semi-captive contacts that ""click"" into place assuring perfect installation. Each crimp pin has a vent hole for optional soldering. Soldering is recommended for all... | |
| BNC vertical mount jacks are available in straight PC mounts and ""through-panel"" styles. The ""through-panel"", 364 Series, is made in both isolated and grounded versions and are ideal for applications... | |
| Bulkhead BNC Jack. Versions are available for front mounting, (F/M) rear mounting, (R/M) crimp types, bulkhead mount grounded, or bulkhead mount, isolated. (Color-coded available.) These jacks are held into the... | |
| Bulkhead Jack, Solder Cup. PCB Jacks: One version is available for front mounting into a bulkhead, or panel hole. This jack is held into the panel by a hex-nut and... | |
| Crimp “T” Adapter for RG58 Cable. Adapters: These sturdy within-series BNC adapters are available in all standard designs. Additionally, several unique constructions compliment the product group and allow adaptations for... | |
| Crimp “T” Adapter for RG59, 62 Cables. Adapters: These sturdy within-series BNC adapters are available in all standard designs. Additionally, several unique constructions compliment the product group and allow adaptations... | |
| Decoupled BNC RF Connectors | |
| Decoupled, Spark Gap, 75 Ohm, BNC | |
| Dual Right Angle, Metal (TPX). Dual PC Jacks (Threaded); Right Angle or Vertical Stacked: When board space becomes a serious issue and you still need the robust, full size, BNC... | |
| Dual Right Angle, White Valox. ""BNC"" Dual PC Jacks (Threaded); Right Angle or Vertical Stacked: When board space becomes a serious issue and you still need the robust, full size,... | |
| F Series and G Series RF Connectors | |
| F/M Solder (Isolated) Green Bushing. Bulkhead Jacks: Versions are available for front mounting, (F/M) rear mounting, (R/M) crimp types, bulkhead mount grounded, or bulkhead mount, isolated. (Color-coded available.) These jacks... | |
| F/M Solder (Isolated) Red Bushing. Bulkhead Jacks: Versions are available for front mounting, (F/M) rear mounting, (R/M) crimp types, bulkhead mount grounded, or bulkhead mount, isolated. (Color-coded available.) These jacks... | |
| FAKRA Straight Crimp Jack for RG-174 RG-188 RG-316 Tape & Reel Contact 50 Ohm | |
| FAKRA Straight Crimp Jack for RG-58 Tape & Reel Contact 50 Ohm | |
| FAKRA Straight Crimp Jack for RG-59 Tape & Reel Contact 50 Ohm | |
| FAKRA Straight Twin Crimp Jack for RG-174 RG-188 RG-316 Tape & Reel Contact High Density 50 Ohm | |
| FAKRA Straight Twin Crimp Jack for RG-58 Tape & Reel Contact High Density 50 Ohm | |
| Jack Bulkhead Miniature UHF | |
| Jack Decoupler PCB Right Angle Connector | |
| Jack Kit, Bulkhead, Miniature UHF | |
| Jack, Bulkhead, COML BNC | |
| Jack, Decoupler, Right Angle, BNC PCB | |
| Jack, Right Angle, BNC, PCB | |
| Kit Plug 75 Ohm BNC Hex Crimp | |
| Lo-Profile W/ Posts (TPX). PC Board Right Angle Jacks: These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 ohm and 75... | |
| Lo-Profile W/ Posts. PC Board Right Angle Jacks: These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 ohm and 75 ohm... | |
| Male Bulkhead Panel Mount. Panel Jacks and Plugs: BNC panel plugs and jacks are of machined brass construction for maximum reliability and quality. All contacts are plated with a minimum... | |
| Male Panel Mount. Panel Jacks and Plugs: BNC panel plugs and jacks are of machined brass construction for maximum reliability and quality. All contacts are plated with a minimum of... | |
| Male/Female/Female Straight Double-Down™Crimp for RG58. Adapters: These sturdy within-series BNC adapters are available in all standard designs. Additionally, several unique constructions compliment the product group and allow adaptations for every... | |
| Male/Female/Female Straight Double-Down™Crimp for RG59. Adapters: These sturdy within-series BNC adapters are available in all standard designs. Additionally, several unique constructions compliment the product group and allow adaptations for every... | |
| Mini 59, RGB Cable (23 AWG). 3 Piece Crimp: BNC three piece crimp connectors feature semi-captive contacts that “click” into place assuring perfect installation. Each crimp pin has a vent... | |
| Mini 59, RGB Cable (26 AWG). 3 Piece Crimp: BNC three piece crimp connectors feature semi-captive contacts that “click” into place assuring perfect installation. Each crimp pin has a vent... | |
| Mini UHF Plug | |
| N Series RF Connectors | |
| N Series Straight Plug Connectors for Miniature Cable | |
| PC Mount, Thru-Panel, 50 Ohm. PC Board Vertical Jacks: BNC vertical mount jacks are available in straight PC mounts and “through-panel” styles. The “through-panel”, 364 Series, is made in both... | |
| PC Mount, Thru-Panel, 75 Ohm. PC Board Vertical Jacks: BNC vertical mount jacks are available in straight PC mounts and “through-panel” styles. The “through-panel”, 364 Series, is made in both... | |
| Plug, Cable, RTANG, SMB, NI PLTD | |
| Plug, Right Angle, 50 Ohm, COML BNC | |
| R/M Crimp, RG174, 188, 196, 316. Bulkhead Jacks: Versions are available for front mounting, (F/M) rear mounting, (R/M) crimp types, bulkhead mount grounded, or bulkhead mount, isolated. (Color-coded available.) These... | |
| R/M Crimp, RG58 , Thin-net PVC. Bulkhead Jacks: Versions are available for front mounting, (F/M) rear mounting, (R/M) crimp types, bulkhead mount grounded, or bulkhead mount, isolated. (Color-coded available.) These... | |
| R/M Crimp, RG59, 62, 210. Bulkhead Jacks: Versions are available for front mounting, (F/M) rear mounting, (R/M) crimp types, bulkhead mount grounded, or bulkhead mount, isolated. (Color-coded available.) These jacks... | |
| R/M Crimp, RG6. Bulkhead Jacks: Versions are available for front mounting, (F/M) rear mounting, (R/M) crimp types, bulkhead mount grounded, or bulkhead mount, isolated. (Color-coded available.) These jacks are held... | |
| R/M Crimp, Thin-Net Plenum. Bulkhead Jacks: Versions are available for front mounting, (F/M) rear mounting, (R/M) crimp types, bulkhead mount grounded, or bulkhead mount, isolated. (Color-coded available.) These jacks are... | |
| RG58 (PVC). Twist-On and 2 Piece Crimp: BNC Twist-On connectors are field installable and require no tooling other than a stripping tool for the cable preparation. The center conductor is... | |
| RG59 20 AWG Center Cond. 3 Piece Crimp: BNC three piece crimp connectors feature semi-captive contacts that “click” into place assuring perfect installation. Each crimp pin has a vent hole... | |
| RG59, 62 (PVC). Twist-On and 2 Piece Crimp: BNC Twist-On connectors are field installable and require no tooling other than a stripping tool for the cable preparation. The center conductor... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Right Angle or Vertical Stacked: When board space becomes a serious issue and you still need the robust, full size, BNC connectors, a dual stacked right angle or vertical version... | |
| SLB Bulkhead Mounted Straight Female Cable Connectors Float Mount/Blind Mate | |
| SLB Bulkhead Mounted Straight Female Cable Connectors | |
| SLB Closed Entry Straight Female Plug P.C. Board Receptacles | |
| SLB Float Mount Right Angle Male Bulkhead Cable Jack | |
| SLB Float Mount Straight Female Bulkhead Plug Receptacles | |
| SLB Float Mount Straight Male Bulkhead Jack Receptacle | |
| SLB Float Mount Straight Male Bulkhead Jack Receptacles | |
| SLB Float Mount Straight Male Bulkhead Jack | |
| SLB Right Angle Female Cable Connectors | |
| SLB Right Angle Female Plug P.C. Board Receptacles | |
| SLB Right Angle Male Bulkhead Cable Jack | |
| SLB Right Angle Male Bulkhead Jack Receptacles | |
| SLB Right Angle Male P.C. Board Jack Receptacles | |
| SLB Self-Aligning P.C. Board Connectors | |
| SLB Self-Aligning P.C. Board Jack | |
| SLB Straight Female Bulkhead Plug Receptacles | |
| SLB Straight Female Cable Connectors | |
| SLB Straight Female Plug P.C. Board Receptacles | |
| SLB Straight Male Bulkhead Jack Receptacles | |
| SLB Straight Male P.C. Board Jack Receptacles | |
| SMA/QMA RF Connectors | |
| SMB RF Connectors | |
| SMB, 75 Ohm, Jack, Right Angle, PCB | |
| SMP End Launch Jack for 0.062 inch PCB 50 Ohm | |
| Solder Receptacle, Miniature Threaded | |
| Standard Clamp: BNC standard clamp style is a simplified version of the original military clamp style. It is required that the contact be soldered to the center conductor of the... | |
| Standard Crimp. Crimp or Solder Plug: Twin BNC plugs are available in three assembly styles: solder/clamp, standard crimp, and Bomar’s exclusive SATCONN™ (Simplified Assembly Technique Connector) The solder/clamp type requires... | |
| Standard Profile W/ Posts (TPX). PC Board Right Angle Jacks: These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 ohm and... | |
| Standard Profile WO Posts (TPX). PC Board Right Angle Jacks: These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 ohm and... | |
| STD Threaded Twin Recept | |
| Straight PC Mount 50 Ohm. PC Board Vertical Jacks: BNC vertical mount jacks are available in straight PC mounts and “through-panel” styles. The “through-panel”, 364 Series, is made in both... | |
| Straight PC Mount 75 Ohm. PC Board Vertical Jacks: BNC vertical mount jacks are available in straight PC mounts and “through-panel” styles. The “through-panel”, 364 Series, is made in both... | |
| The Goalie Brute™ Crimp Version for RG58 Cable. Adapters: These sturdy within-series BNC adapters are available in all standard designs. Additionally, several unique constructions compliment the product group and allow... | |
| The Goalie Brute™ Crimp Version for RG59, 62 Cables. Adapters: These sturdy within-series BNC adapters are available in all standard designs. Additionally, several unique constructions compliment the product group and... | |
| The V-Bite ® is an industry award winning design PCB connector with all the advantages a designer could want. It edge mounts to the board which offers the lowest profile... | |
| These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 ohm and 75 ohm applications. The 50 ohm versions have been approved... | |
| Thin Plenum .150"". Twist-On and 2 Piece Crimp: BNC Twist-On connectors are field installable and require no tooling other than a stripping tool for the cable preparation. The center conductor... | |
| TNC RF Connectors | |
| Twin BNC plugs are available in three assembly styles: solder/clamp, standard crimp, and Bomar's exclusive SATCONN™ (Simplified Assembly Technique Connector) The solder/clamp type requires no special tooling, the standard crimp... | |
| Twin BNC RF Connectors | |
| Twin Threaded RF Connectors | |
| UHF/Miniature UHF, RF Connectors | |
| X-2 DUAL BNC MTL FUL SHLD 75 OM TPX | |
| X-2 DUAL NC JACKS R/A BLK TPX |
| << Prev | Next >> |