N Type Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder
N Type Straight PCB Jack Through Hole 50 Ohm Bulkhead
N-Type Straight PCB Jack 50 Ohm Bulkhead
N-Type PCB Through Hole Straight Jack Bulkhead 50 Ohm IP67 / Individual Bag
RF Connectors / Coaxial Connectors N Straight PCB Jack Through Hole 50 Ohm
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Coaxial Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 172243-11-ND | 172243-11 | 172243-11 | 05AC2790 | 172243-11 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | N-Type Connector | N-Type Pcb Through Hole Straight Jack Bulkhead 50 Ohm Ip67 / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | Type N; Jack, Female Socket | ||||
| Mounting | Panel Mount, Through Hole | Bulkhead - Rear Mount |