N Type Straight Crimp Jack for LMR-400 50 Ohm
N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
RF/COAXIAL, N JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8, LMR-400; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes
50 Ohms Impedance, 5000 Megohms (Min.) Insulation Resistance, Type N Coaxial Connector
Connex N connectors with screw coupling are fully interchangeable with N connectors made to the MIL-C-39012 specification. Designed for use in all systems where very good R.F. and mechanical performance is critical, whether it be at low or high frequencies. Elimination of all nickel plating on N series connectors has gone a long way to solve intermodulation problems. Nexcote is Connex' trade name for the popular white bronze plating. 50 ohm nominal impedance will achieve a VSWR of 1.3 maximum from 0 to 11 GHz.
Brass body material with nexcote finish. 50 Ohms impedance. 1500 Vpeak operating voltage.
RF Connectors / Coaxial Connectors N STRAIGHT JACK LMR400/7810
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 172203 | 172203 | ACX1161-ND | 92C6732 | 70031796 | 172203 |
| Product Name | Connectors | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial, N Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf | connector,rf coaxial,n str crimp jack,captive cont,for b9913,LMR400 cable,50 ohm | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight; Straight Jack | Straight | Straight | ||
| Termination | Crimp | Crimp | Crimp | |||
| Connector Type | Type N |