F Type Straight Crimp Plug for RG-179, R
F Type Straight Crimp Plug for RG-179, R
F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder
F 3 PC CRIMP PLUG RG-179/U
F TYPE STRAIGHT CRIMP PLUG FOR
F Type Straight Crimp Plug for RG-179 RG-187 75 Ohm
RF/COAXIAL, F PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179, RG187; Contact Material:Brass; Frequency Max:2GHz RoHS Compliant: Yes
connector,rf coaxial,f straight plug,crimp/crimp,for
RF Connectors / Coaxial Connectors F 3 PC CRIMP PLUG RG-179/U
| RS Components, Ltd. | DigiKey | PEI-Genesis | Heilind Electronics, Inc. | Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 2205520 | ACX1456-ND | Amphenol RF 222113 | 222113 | 222113 | 222113 | 96H1231 | 70032158 | 222113 |
| Product Name | Coaxial Connectors | Coaxial Connector (RF) Assemblies | Connectors RF - Wireless (N,F,FME,G,7/16) | Connectors | RF Coaxial Cable Mount Connector | Rf/coaxial, F Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf | connector,rf coaxial,f straight plug,crimp/crimp,for rg179,187,b9221 cable | RF Connectors / Coaxial Connectors | |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight | Straight; Straight Plug | Straight | Straight | ||||
| Connector Type | Type F | ||||||||
| Mounting | Free Hanging (In-Line) |