UHF Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder Cup
Manufacturer: AMPHENOL
Win Source Part Number: 905354-182120-10
Features: UHF Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder Cup
Package: Bag
Mounting: Free Hanging (In-Line)
Family Name: 182120
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.69.4010
UHF Straight Solder Cup Plug RG8.11 Non-Constant Impedance / Individual Bag
RF Connectors / Coaxial Connectors UHF CONNECTOR
| Richardson RFPD | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 182120-10 | 115-182120-10-ND | 905354-182120-10 | 74AH3167 | 182120-10 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Coaxial Connectors (RF) - 182120-10 | Uhf Straight Solder Cup Plug Rg8.11 Non-Constant Impedance / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | UHF |