Amphenol Corporation Coaxial Connector (RF) Assemblies 152107-75

Description
SMC Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet
Description
SMC Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF2987-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2987-ND
Coaxial Connector (RF) Assemblies ARF2987-ND
SMC Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder

SMC Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors
152107-75
Connectors 152107-75
RF Connector

RF Connector

Buy Now
RF Coaxial Cable Mount Connector - 152107-75 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
152107-75
RF Coaxial Cable Mount Connector 152107-75
SMC Right Angle Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm

SMC Right Angle Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 152107-75 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
152107-75
RF Connectors / Coaxial Connectors 152107-75
RF Connectors / Coaxial Connectors SMC R/A PLUG RG-174 75 OHM GOLD

RF Connectors / Coaxial Connectors SMC R/A PLUG RG-174 75 OHM GOLD

Buy Now Datasheet
Mini Smc Right Angle Crimp Plug Rg-179 Belden 179Dt 75 Ohm / Individual Bag Amphenol Rf - 43K4655 - Newark, An Avnet Company
Chicago, IL, United States
Mini Smc Right Angle Crimp Plug Rg-179 Belden 179Dt 75 Ohm / Individual Bag Amphenol Rf
43K4655
Mini Smc Right Angle Crimp Plug Rg-179 Belden 179Dt 75 Ohm / Individual Bag Amphenol Rf 43K4655
Mini SMC Right Angle Crimp Plug RG-179 Belden 179DT 75 Ohm / Individual Bag

Mini SMC Right Angle Crimp Plug RG-179 Belden 179DT 75 Ohm / Individual Bag

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number ARF2987-ND 152107-75 152107-75 152107-75 43K4655
Product Name Coaxial Connector (RF) Assemblies Connectors RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Mini Smc Right Angle Crimp Plug Rg-179 Belden 179Dt 75 Ohm / Individual Bag Amphenol Rf
Connector Type SMC
Geometry Right Angle Right Angle Right Angle Right Angle
Mounting Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
Cable Connectors - NCE-MG-A800-1 - kTB Solutions
Specs
Connector Type SC
Gender Male / Plug
Frequency 0.000 to 8.000 GHz
View Details
Coaxial Adapters - 1407604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; TNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details