N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
Amphenol RF 172135 RF Connector
N Type Straight Crimp Plug for RG-8X LMR-240 50 Ohm
N M CRMP RG8X LMR240 50OHM
Connectors RF - Wireless (N,F,FME,G,7/16)
RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8X, Belden 7808A, LMR-240; Contact Material:Brass; Gender:Plug RoHS Compliant: Yes
RF/COAXIAL, N PLUG, STR, 50 OHM, CRIMP; Connector Type:N Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 7808A, LMR240, RG8X; Contact Material:Brass; Contact RoHS Compliant: Yes
RF Connectors / Coaxial Connectors N STRAIGHT PLUG STD CABLE CRIMP
50 Ohms Impedance, 5000 Megohms (Min.) Insulation Resistance, Type N Coaxial Connector
Connex N connectors with screw coupling are fully interchangeable with N connectors made to the MIL-C-39012 specification. Designed for use in all systems where very good R.F. and mechanical performance is critical, whether it be at low or high frequencies. Elimination of all nickel plating on N series connectors has gone a long way to solve intermodulation problems. Nexcote is Connex' trade name for the popular white bronze plating. 50 ohm nominal impedance will achieve a VSWR of 1.3 maximum from 0 to 11 GHz.
Brass body material with nexcote finish. 50 Ohms impedance. 1500 Vpeak operating voltage.
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Richardson RFPD | PEI-Genesis | Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | Electrical Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | ACX1127-ND | 172135 | 2530120 | 172135 | Amphenol RF 172135 | 172135 | 92C6726 | 172135 | 70031770 |
| Product Name | Coaxial Connector (RF) Assemblies | Connectors | Coaxial Connectors | RF Coaxial Cable Mount Connector | Connectors RF - Wireless (N,F,FME,G,7/16) | Rf/coaxial, N Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors | connector,rf coaxial,n str crimp plug,captive cont,for rg8x,LMR240,50 ohm | |
| Connector Type | Type N | ||||||||
| Mounting | Free Hanging (In-Line) | ||||||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||||
| Geometry | Straight | Straight | Straight; Straight Plug | Straight | Straight |