Radiall RF & Microwave 2002-1551-003

Description
RF Component
Request a Quote Datasheet
Description
RF Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
2002-1551-003
RF & Microwave 2002-1551-003
RF Component

RF Component

Buy Now
RF Coaxial Cable Mount Connector - 2002-1551-003 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
2002-1551-003
RF Coaxial Cable Mount Connector 2002-1551-003
SMB Straight Female Cable Connectors

SMB Straight Female Cable Connectors

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 2201-2002-1551-003-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-2002-1551-003-ND
Coaxial Connector (RF) Assemblies 2201-2002-1551-003-ND
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 2002-1551-003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2002-1551-003
RF Connectors / Coaxial Connectors 2002-1551-003
RF Connectors / Coaxial Connectors SMB F STR NA CR 2.6/50S

RF Connectors / Coaxial Connectors SMB F STR NA CR 2.6/50S

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 2002-1551-003 2002-1551-003 2201-2002-1551-003-ND 2002-1551-003
Product Name RF & Microwave RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Gender Female / Jack Male / Plug
Geometry Straight Straight
Termination Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1565700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCK-MG-T50-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details