SMC End Launch Jack for 0.062 inch PCB 50 Ohm Bulkhead
SMC Connector Jack, Male Pin 50Ohm Board Edge, End Launch; Panel Mount Solder
RF SMC CONNECTOR, 1 CONTACT(S), BOARD MOUNT, SURFACE MOUNT TERMINAL, LOCKING
RF Connectors / Coaxial Connectors SMC End Launch Jack .062 Board Bulkhead
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Board Mount Connectors | RF and Microwave Connectors | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | 152147 | 152147-ND | 152147 | 01AK4357 | 152147 |
| Product Name | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | Connectors | Rf Smc Connector, 1 Contact(S), Board Mount, Surface Mount Terminal, Locking Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | |||
| Category | Coaxial Connector; RF and Microwave Connector |