TE Connectivity Coax Connectors 221540-2

Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Nickel RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.8 MM  [.189 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 1 Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 6 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : F Type Sealable : No Termination Features Termination Method to Wire & Cable : Screw-On Usage Conditions Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Nickel RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.8 MM  [.189 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 1 Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 6 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : F Type Sealable : No Termination Features Termination Method to Wire & Cable : Screw-On Usage Conditions Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 221540-2 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
221540-2
Coax Connectors 221540-2
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Nickel RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.8 MM  [.189 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 1 Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 6 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : F Type Sealable : No Termination Features Termination Method to Wire & Cable : Screw-On Usage Conditions Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Nickel
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 4.8 MM  [.189 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 1

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 6
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : F Type
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Screw-On

Usage Conditions


  • Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]
Buy Now
RF Coaxial Cable Mount Connector - 221540-2 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
221540-2
RF Coaxial Cable Mount Connector 221540-2
F Series and G Series RF Connectors

F Series and G Series RF Connectors

Supplier's Site Datasheet
Plug, Series F Rohs Compliant Amp - Te Connectivity - 12H6642 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Series F Rohs Compliant Amp - Te Connectivity
12H6642
Plug, Series F Rohs Compliant Amp - Te Connectivity 12H6642
PLUG, SERIES F ROHS COMPLIANT: YES

PLUG, SERIES F ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors Electrical Connectors
Product Number 221540-2 221540-2 12H6642
Product Name Coax Connectors RF Coaxial Cable Mount Connector Plug, Series F Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector
Gender Male / Plug Male / Plug
Termination Screw-On Twist-On
Unlock Full Specs
to access all available technical data