Radiall RF Coaxial Cable Mount Connector 2002-7551-019

Description
SMB Straight Female Cable Connectors
Request a Quote Datasheet
Description
SMB Straight Female Cable Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 2002-7551-019 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
2002-7551-019
RF Coaxial Cable Mount Connector 2002-7551-019
SMB Straight Female Cable Connectors

SMB Straight Female Cable Connectors

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 2201-2002-7551-019-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-2002-7551-019-ND
Coaxial Connector (RF) Assemblies 2201-2002-7551-019-ND
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 2002-7551-019 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2002-7551-019
RF Connectors / Coaxial Connectors 2002-7551-019
RF Connectors / Coaxial Connectors SMB F STR NA CR 2.6/50S

RF Connectors / Coaxial Connectors SMB F STR NA CR 2.6/50S

Buy Now Datasheet
Smb F Str Na Cl 2.6/50D Rohs Compliant Radiall - 96AC5926 - Newark, An Avnet Company
Chicago, IL, United States
Smb F Str Na Cl 2.6/50D Rohs Compliant Radiall
96AC5926
Smb F Str Na Cl 2.6/50D Rohs Compliant Radiall 96AC5926
SMB F STR NA CL 2.6/50D ROHS COMPLIANT: YES

SMB F STR NA CL 2.6/50D ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 2002-7551-019 2201-2002-7551-019-ND 2002-7551-019 96AC5926
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Smb F Str Na Cl 2.6/50D Rohs Compliant Radiall
Gender Female / Jack Male / Plug
Geometry Straight Straight
Termination Clamp
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051156-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.000 GHz
View Details
3 suppliers
N Male To N Female Right Angled Adapter - ET-NMS-NFRA - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
Coaxial Adapters - 1393701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type QMA
Geometry Right Angle
Frequency 0.000 to 12.400 GHz
View Details