N Type Connector Jack, Female Socket 50Ohm Panel Mount Crimp
N Type Straight Crimp Jack for RG-55 RG-142 RG-223 50 Ohm Bulkhead
Connectors RF - Wireless (N,F,FME,G,7/16)
50 Ohms Impedance, 5000 Megohms (Min.) Insulation Resistance, Type N Coaxial Connector
Connex N connectors with screw coupling are fully interchangeable with N connectors made to the MIL-C-39012 specification. Designed for use in all systems where very good R.F. and mechanical performance is critical, whether it be at low or high frequencies. Elimination of all nickel plating on N series connectors has gone a long way to solve intermodulation problems. Nexcote is Connex' trade name for the popular white bronze plating. 50 ohm nominal impedance will achieve a VSWR of 1.3 maximum from 0 to 11 GHz.
Brass body material with nexcote finish. 50 Ohms impedance. 1500 Vpeak operating voltage.
RF Connectors / Coaxial Connectors N BULKHEAD JACK RG142/400
RF/COAXIAL, N BULKHEAD JACK, STRAIGHT, 50 OHM CRIMP; Connector Type:N Type; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142, RG223, RG400; Frequency Max:11GHz RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | Heilind Electronics, Inc. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX1142-ND | 172132 | 172132 | 172132 | 70031782 | 172132 | 99H5742 |
| Product Name | Coaxial Connector (RF) Assemblies | RF & Microwave | RF Coaxial Cable Mount Connector | Connectors RF - Wireless (N,F,FME,G,7/16) | connector,rf coaxial,n bulkhead crimp jack,rear mount,for rg142,223,400,50 ohm | RF Connectors / Coaxial Connectors | Rf/coaxial, N Bulkhead Jack, Straight, 50 Ohm Crimp; Connector Type Amphenol Rf |
| Connector Type | Type N | ||||||
| Mounting | Panel Mount | Bulkhead | Bulkhead - Rear Mount | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||||
| Geometry | Straight | Straight | Straight | Straight; Straight Bulkhead Jack |