N Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
N-Type Straight Jack Solder Cup 4-Hole F
N Type Straight Jack Solder Cup 50 Ohm 4-Hole Flange
RF Connectors / Coaxial Connectors N PANEL RECEPTACLE CAPTIVE CONTACT
N-Type Panel Mount Jack 4-Hole Flange Solder Cup 50 Ohm / Individual Bag
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | ARF2994-ND | 172210 | 172210 | 172210 | 99H5786 |
| Product Name | Coaxial Connector (RF) Assemblies | N-Type Connector | RF Coaxial Panel Mount Connector | RF Connectors / Coaxial Connectors | N-Type Panel Mount Jack 4-Hole Flange Solder Cup 50 Ohm / Individual Bag Amphenol Rf |
| Connector Type | Type N | ||||
| Mounting | Panel Mount | Flange Mount, 4-Hole | |||
| Gender | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight |