N Type Right Angle Crimp Plug Optimized for LMR-240 50 Ohm
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
RF CONNECTOR, N, RIGHT ANGLE PLUG, CABLE; Connector Type:N Type; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-240; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors Type N R/A Crmp Plg LMR-240 50 Ohm
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 172385 | 172385 | ARF2417-ND | 59Y6337 | 172385 |
| Product Name | RF Coaxial Cable Mount Connector | Connectors | Coaxial Connector (RF) Assemblies | Rf Connector, N, Right Angle Plug, Cable; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Right Angle | Right Angle | Right Angle; Right Angle Plug | Right Angle | |
| Termination | Solder |