Radiall RF Coaxial Cable Mount Connector 1701-1571-003

Description
75 Ohm Screw-On Straight Male Cable Jack
Request a Quote Datasheet
Description
75 Ohm Screw-On Straight Male Cable Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 1701-1571-003 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
1701-1571-003
RF Coaxial Cable Mount Connector 1701-1571-003
75 Ohm Screw-On Straight Male Cable Jack

75 Ohm Screw-On Straight Male Cable Jack

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 2201-1701-1571-003-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-1701-1571-003-ND
Coaxial Connector (RF) Assemblies 2201-1701-1571-003-ND
Connector Jack, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Connector Jack, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
1701-1571-003
RF & Microwave 1701-1571-003
RF

RF

Buy Now
RF Connectors / Coaxial Connectors - 1701-1571-003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1701-1571-003
RF Connectors / Coaxial Connectors 1701-1571-003
RF Connectors / Coaxial Connectors 75OHM M STR NA CR 2.6/50S

RF Connectors / Coaxial Connectors 75OHM M STR NA CR 2.6/50S

Buy Now

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1701-1571-003 2201-1701-1571-003-ND 1701-1571-003 1701-1571-003
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF & Microwave RF Connectors / Coaxial Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Το N Female RF Adapter - ET-BMS-NFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 2344582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type 7-16 Connector; Type N
Gender Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1052514-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
Cable Connectors - NCK-FRG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details