N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
N Type Straight Crimp Plug for RG-59 50 Ohm
RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG59; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors N STRAIGHT CRIMP PLUG RG 59
connector,rf coaxial,n straight crimp plug,captive contact,for rg59,62,50 ohm
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 172101-ND | 172101 | 172101 | 99H5712 | 172101 | 70031990 |
| Product Name | Coaxial Connector (RF) Assemblies | RF & Microwave | RF Coaxial Cable Mount Connector | Rf/coaxial, N Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors | connector,rf coaxial,n straight crimp plug,captive contact,for rg59,62,50 ohm |
| Connector Type | Type N | |||||
| Mounting | Free Hanging (In-Line) | |||||
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight; Straight Plug | Straight | Straight |