F Type Connector Jack, Female Socket 75Ohm Panel Mount Solder
F Type Straight Crimp Jack for RG-179 RG-187 75 Ohm Bulkhead
Win Source Part Number: 1383318-222114
Category: Connectors, Interconnects>Coaxia
Connector Type: Jack, Female Socket
Fastening Type: Threaded
Package: Bag
Contact Termination: Solder
Connector Style: F Type
Frequency - Max: 1 GHz
Housing Color: Silver
Number of Ports: 1
Standard Package: 100 pcs
Impedance: 75Ohm
Mounting Feature: Bulkhead - Front Side Nut
Body Material: Brass
Shield Termination: Crimp
Cable Group: RG-179, 179A, 179B, 187, 187A, Belden 9221, M17/94-RG179
Body Finish: Tin
Center Contact Material: Brass
Center Contact Plating: Tin
Dielectric Material: Polypropylene (PP)
Mating Cycles: 500
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: Amphenol-RF Division
Base Product Number: 2221
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)
RF/COAXIAL, F BULKHEAD JACK, STRAIGHT, 75 OHM CRIMP; Connector Type:F Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors F CRIMP JACK RG 179/U 2 FLATS
| DigiKey | Richardson RFPD | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ARF3021-ND | 222114 | 1383318-222114 | 99H6269 | 222114 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies | Rf/coaxial, F Bulkhead Jack, Straight, 75 Ohm Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | Type F | ||||
| Mounting | Panel Mount | Panel Mount | Bulkhead - Rear Mount | ||
| Gender | Female / Jack | Female / Jack | Female / Jack |