N TYPE STRAIGHT CRIMP JACK FOR
N Type Straight Crimp Jack for RG-58 LMR-195 50 Ohm Bulkhead
N Type Connector Jack, Female Socket 50Ohm Panel Mount Crimp
RF Connectors / Coaxial Connectors N STRAIGHT JACK CBL CRIMP BULKHEAD
RF/COAXIAL, N BULKHEAD JACK, STRAIGHT, 50 OHM CRIMP; Connector Type:N Type; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303 RoHS Compliant: Yes
Type N Coaxial Bulkhead Crimp Jack
Connex N connectors with screw coupling are fully interchangeable with N connectors made to the MIL-C-39012 specification. Designed for use in all systems where very good R.F. and mechanical performance is critical, whether it be at low or high frequencies. Elimination of all nickel plating on N series connectors has gone a long way to solve intermodulation problems. Nexcote is Connex' trade name for the popular white bronze plating. 50 ohm nominal impedance will achieve a VSWR of 1.3 maximum from 0 to 11 GHz.
Bulkhead crimp jack, captive contact.
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 172106 | 172106 | 172106 | ACX1140-ND | 172106 | 92C6721 | 70031781 |
| Product Name | RF & Microwave | Connectors RF - Wireless (N,F,FME,G,7/16) | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, N Bulkhead Jack, Straight, 50 Ohm Crimp; Connector Type Amphenol Rf | connector,rf coaxial,n bulkhead crimp jack,rear mount,for rg58,141,LMR195,50ohm |
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight; Straight Bulkhead Jack | Straight | |||
| Termination | Crimp | Crimp | Crimp | ||||
| Connector Type | Type N |