N Type Straight Crimp Plug for RG-58 LMR-195 50 Ohm Reverse Polarized
RP-N-Type Straight Cable Plug 50 Ohm
RP-N Type Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp
RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors N STRAIGHT PLUG STD CABLE REV POLARITY
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 172100RP | 172100RP | ACX1119-ND | 92C6717 | 172100RP |
| Product Name | RF Coaxial Cable Mount Connector | N-Type Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial, N Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight; Straight Plug | Straight | ||
| Termination | Crimp | Crimp |