Radiall RF Coaxial Connector 2002-1541-009

Description
SMB straight female cable plug for RG402
Request a Quote Datasheet
Description
SMB straight female cable plug for RG402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Connector - 2002-1541-009 - Radiall
Tempe, AZ, United States
RF Coaxial Connector
2002-1541-009
RF Coaxial Connector 2002-1541-009
SMB straight female cable plug for RG402

SMB straight female cable plug for RG402

Supplier's Site
Coaxial Connector (RF) Assemblies - 2201-2002-1541-009-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-2002-1541-009-ND
Coaxial Connector (RF) Assemblies 2201-2002-1541-009-ND
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
2002-1541-009
RF & Microwave 2002-1541-009
RF

RF

Buy Now
RF Coaxial Cable Mount Connector - 2002-1541-009 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
2002-1541-009
RF Coaxial Cable Mount Connector 2002-1541-009
SMB Straight Female Cable Connectors

SMB Straight Female Cable Connectors

Supplier's Site Datasheet

Technical Specifications

  Radiall DigiKey Powell Electronics, Inc. Richardson RFPD
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 2002-1541-009 2201-2002-1541-009-ND 2002-1541-009 2002-1541-009
Product Name RF Coaxial Connector Coaxial Connector (RF) Assemblies RF & Microwave RF Coaxial Cable Mount Connector
Connector Type SMB SMB
Gender Male / Plug Female / Jack
Geometry Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 0.900 GHz
View Details
Cable Connectors - NCS-MG-Z360-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
TNC (M) St. Connector for RG59 Cable - ET-TMS-15 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Male / Plug
Geometry Straight
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190732 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details