N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
N Type Straight Crimp Plug for RG-8 RG-213 RG-393 50 Ohm
RF Connectors / Coaxial Connectors N STRAIGHT CRIMP PLUG RG8
RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8, RG8A, RG213, RG393; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
50 Ohms Impedance, 5000 Megohms (Min.) Insulation Resistance, Type N Coaxial Connector
Connex N connectors with screw coupling are fully interchangeable with N connectors made to the MIL-C-39012 specification. Designed for use in all systems where very good R.F. and mechanical performance is critical, whether it be at low or high frequencies. Elimination of all nickel plating on N series connectors has gone a long way to solve intermodulation problems. Nexcote is Connex' trade name for the popular white bronze plating. 50 ohm nominal impedance will achieve a VSWR of 1.3 maximum from 0 to 11 GHz.
Brass body material with nexcote finish. 50 Ohms impedance. 1500 Vpeak operating voltage.
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | ACX1125-ND | 172102 | 172102 | 172102 | 97H5808 | 70031767 |
| Product Name | Coaxial Connector (RF) Assemblies | Connectors | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, N Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf | connector,rf coaxial,n str crimp plug,captive cont,for rg8,213,393,50 ohm |
| Connector Type | Type N | |||||
| Mounting | Free Hanging (In-Line) | |||||
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight | Straight; Straight Plug | Straight |