F Type Straight Crimp Plug for RG-59 75 Ohm
F PLUG 1 PC CRMP RG-59
F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line)
RF Connectors / Coaxial Connectors F 1 PC CRIMP PLUG RG-59
RF/COAXIAL, F PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59, RG62, RG140, RG210; Contact Material:-; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | Richardson RFPD | Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 222117 | 222117 | 222117 | ARF3522-ND | 222117 | 99H6272 |
| Product Name | RF & Microwave | RF Coaxial Cable Mount Connector | Connectors RF - Wireless (N,F,FME,G,7/16) | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, F Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight; Straight Plug | |||
| Termination | Crimp | Crimp | ||||
| Connector Type | Type F |