N Type Straight Solder Jack for .250 Semi-Rigid 50 Ohm 4-Hole Flange
N Type Connector Jack, Female Socket 50Ohm Panel Mount Crimp or Solder
N-Type Panel Mount 4-Hole Flange Jack RG-401 0.250-inch Conformable Times Tflex 401 50 Ohm / Individual Bag
RF Connectors / Coaxial Connectors N PANEL JACK SOLDER .250 S/R
| Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 172300 | ACX1483-ND | 99H5826 | 172300 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | N-Type Panel Mount 4-Hole Flange Jack Rg-401 0.250-Inch Conformable Times Tflex 401 50 Ohm / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | ||
| Termination | Solder |