Winchester Interconnect Coaxial Connector (RF) Assemblies 2062EL10104

Description
SMP Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
Request a Quote Datasheet
Description
SMP Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 991-1138-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
991-1138-ND
Coaxial Connector (RF) Assemblies 991-1138-ND
SMP Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder

SMP Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder

Buy Now Datasheet
RF Coaxial Board Mount Connector - 2062EL10104 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
2062EL10104
RF Coaxial Board Mount Connector 2062EL10104
SMP Male End Launch 50 ohm Limited Detent

SMP Male End Launch 50 ohm Limited Detent

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Board Mount Connectors Board Mount Connectors
Product Number 991-1138-ND 2062EL10104
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector
Category Coaxial Connector; RF and Microwave Connector Coaxial Connector
Unlock Full Specs
to access all available technical data

Similar Products

Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
View Details
PCB Connectors - NCT-FL4G-M - kTB Solutions
Specs
Connector Type TNC; TNC Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
Coaxial Connectors - 1707016 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details