TE Connectivity RF Connectors 221111-1

Description
Body Features Body Material : Brass Body Plating Material : Tin Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 8.26 MM  [.325 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Pin Protection Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to Wire & Cable : Solder Terminal Termination Post & Tail Length : 4.44 MM  [.175 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Tin Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 8.26 MM  [.325 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Pin Protection Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to Wire & Cable : Solder Terminal Termination Post & Tail Length : 4.44 MM  [.175 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 221111-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
221111-1
RF Connectors 221111-1
Body Features Body Material : Brass Body Plating Material : Tin Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 8.26 MM  [.325 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Pin Protection Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to Wire & Cable : Solder Terminal Termination Post & Tail Length : 4.44 MM  [.175 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Tin

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 8.26 MM  [.325 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-Fit
  • RF Contact Captivation Method : Solder

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Additional Features : Pin Protection
  • Dielectric Material : PTFE
  • Grade : Commercial

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : SMB
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Method to Wire & Cable : Solder Terminal
  • Termination Post & Tail Length : 4.44 MM  [.175 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
RF Coaxial Board Mount Connector - 221111-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
221111-1
RF Coaxial Board Mount Connector 221111-1
SMB RF Connectors

SMB RF Connectors

Supplier's Site
Coaxial Connector (RF) Assemblies - A24693-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A24693-ND
Coaxial Connector (RF) Assemblies A24693-ND
SMB Connector Jack, Male Pin 50Ohm Through Hole Solder

SMB Connector Jack, Male Pin 50Ohm Through Hole Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 221111-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
221111-1
RF Connectors / Coaxial Connectors 221111-1
RF Connectors / Coaxial Connectors JK VERTICAL NKL 50

RF Connectors / Coaxial Connectors JK VERTICAL NKL 50

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Board Mount Connectors Board Mount Connectors RF and Microwave Connectors
Product Number 221111-1 221111-1 A24693-ND 221111-1
Product Name RF Connectors RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack
Mounting Board Mount Through Hole
Frequency 4.000 GHz ? to 4.000 GHz
Unlock Full Specs
to access all available technical data