Amphenol Corporation Coaxial Connector (RF) Assemblies 152101

Description
SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1502-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1502-ND
Coaxial Connector (RF) Assemblies ACX1502-ND
SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors
152101
Connectors 152101
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
152101
RF & Microwave 152101
RF

RF

Buy Now
RF Coaxial Cable Mount Connector - 152101 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
152101
RF Coaxial Cable Mount Connector 152101
SMC Straight Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm

SMC Straight Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm

Supplier's Site Datasheet
connector,rf coaxial,smc str plug,solder/crimp,for rg174,316,lmr100 cable,50 ohm - 70032146 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,smc str plug,solder/crimp,for rg174,316,lmr100 cable,50 ohm
70032146
connector,rf coaxial,smc str plug,solder/crimp,for rg174,316,lmr100 cable,50 ohm 70032146
connector,rf coaxial,smc str plug,solder/crimp,fo r rg174,316,lmr100 cable,50 ohm

connector,rf coaxial,smc str plug,solder/crimp,for rg174,316,lmr100 cable,50 ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - 152101 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
152101
Coaxial Connector (RF) Assemblies 152101
CONN SMC PLUG STR 50 OHM SOLDER

CONN SMC PLUG STR 50 OHM SOLDER

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 152101 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
152101
RF Connectors / Coaxial Connectors 152101
RF Connectors / Coaxial Connectors SMC STRAIGHT CABLE PLUG

RF Connectors / Coaxial Connectors SMC STRAIGHT CABLE PLUG

Buy Now Datasheet
Rf/coaxial, Smc Plug, Straight, Crimp; Connector Type Amphenol Rf - 99H5542 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Smc Plug, Straight, Crimp; Connector Type Amphenol Rf
99H5542
Rf/coaxial, Smc Plug, Straight, Crimp; Connector Type Amphenol Rf 99H5542
RF/COAXIAL, SMC PLUG, STRAIGHT, CRIMP; Connector Type:SMC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL, SMC PLUG, STRAIGHT, CRIMP; Connector Type:SMC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Allied Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number ACX1502-ND 152101 152101 70032146 152101 152101 99H5542
Product Name Coaxial Connector (RF) Assemblies Connectors RF Coaxial Cable Mount Connector connector,rf coaxial,smc str plug,solder/crimp,for rg174,316,lmr100 cable,50 ohm Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial, Smc Plug, Straight, Crimp; Connector Type Amphenol Rf
Connector Type SMC SMC SMC
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data