N F 4H FLNG ROUND POST 50OHM
Amphenol RF 172117 Coaxial Connector
N-Type Straight Jack 50 Ohm 4-Hole Flang
Connectors RF - Wireless (N,F,FME,G,7/16)
N Type Straight Jack Round Post 50 Ohm 4-Hole Flange
N Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
RF/COAXIAL, N JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:11GHz RoHS Compliant: Yes
50 Ohms Impedance, 5000 Megohms (Min.) Insulation Resistance, Type N Coaxial Connector
Connex N connectors with screw coupling are fully interchangeable with N connectors made to the MIL-C-39012 specification. Designed for use in all systems where very good R.F. and mechanical performance is critical, whether it be at low or high frequencies. Elimination of all nickel plating on N series connectors has gone a long way to solve intermodulation problems. Nexcote is Connex' trade name for the popular white bronze plating. 50 ohm nominal impedance will achieve a VSWR of 1.3 maximum from 0 to 11 GHz.
Brass body material with nexcote finish. 50 Ohms impedance. 1500 Vpeak operating voltage.
RF Connectors / Coaxial Connectors N PANEL RECPTACLE EXPOSED TFE
| PEI-Genesis | RS Components, Ltd. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Electrical Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | Amphenol RF 172117 | 1943222 | 172117 | 172117 | 172117 | ACX1165-ND | 66H7626 | 70031797 | 172117 |
| Product Name | Coaxial Connectors | N-Type Connector | Connectors RF - Wireless (N,F,FME,G,7/16) | RF Coaxial Panel Mount Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial, N Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf | connector,rf coaxial,n panel receptaclejack,exposed tfe(0.387),.050 terminal | RF Connectors / Coaxial Connectors | |
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | Female / Jack | |||||
| Geometry | Straight; Straight | Straight | Straight; Straight Jack | Straight | Straight | ||||
| Termination | Solder | Round Post | Solder | Solder | |||||
| Mounting | Flange mount | Panel Mount | Bulkhead | Flange Mount, 4-Hole |