Radiall RF Coaxial Panel Mount Connector 2004-7511-000

Description
SMB Straight Male Bulkhead Jack Receptacles
Request a Quote Datasheet
Description
SMB Straight Male Bulkhead Jack Receptacles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Panel Mount Connector - 2004-7511-000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
2004-7511-000
RF Coaxial Panel Mount Connector 2004-7511-000
SMB Straight Male Bulkhead Jack Receptacles

SMB Straight Male Bulkhead Jack Receptacles

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 2201-2004-7511-000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-2004-7511-000-ND
Coaxial Connector (RF) Assemblies 2201-2004-7511-000-ND
SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup

SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
2004-7511-000
RF & Microwave 2004-7511-000
RF

RF

Buy Now
RF Connectors / Coaxial Connectors - 2004-7511-000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2004-7511-000
RF Connectors / Coaxial Connectors 2004-7511-000
RF Connectors / Coaxial Connectors SMB M STR BHD SP

RF Connectors / Coaxial Connectors SMB M STR BHD SP

Buy Now

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 2004-7511-000 2201-2004-7511-000-ND 2004-7511-000 2004-7511-000
Product Name RF Coaxial Panel Mount Connector Coaxial Connector (RF) Assemblies RF & Microwave RF Connectors / Coaxial Connectors
Gender Female / Jack Male / Plug
Geometry Straight Straight
Termination Solder Pot
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1242522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
SMA Female Straight 2 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-2H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1052544-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
Cable Connectors - NCP-FRB-086-2 - kTB Solutions
Specs
Connector Type SMP
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details