Socket Contact Coax Gold Coaxial
Type C Coax, Standard DIN Contacts
RF Connectors / Coaxial Connectors TYPE C SOCKET VERT EMG COAX
RF/COAXIAL 1.0/2.3 JACK STR 50 OHM SOLDER; Connector Type:1.0 / 2.3 Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: No
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | A112268-ND | 148385-1 | 148385-1 | 11H6474 |
| Product Name | Coaxial Connector (RF) Contacts | RF Coaxial Board Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial 1.0/2.3 Jack Str 50 Ohm Solder; Connector Type Amp - Te Connectivity |
| Category | Coaxial Connector; RF and Microwave Connector | Coaxial Connector | ||
| Mounting | Through Hole | |||
| Gender | Female / Jack | Female / Jack |