N Type Straight Crimp Plug for RG-214 50 Ohm
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Amphenol RF 172166 Coaxial Connector
Amphenol RF 172166 Coaxial Connector
RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG214, RG225; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors N ST CRIMP PLUG RG 214
50 Ohms Impedance, 5000 Megohms (Min.) Insulation Resistance, Type N Coaxial Connector
Connex N connectors with screw coupling are fully interchangeable with N connectors made to the MIL-C-39012 specification. Designed for use in all systems where very good R.F. and mechanical performance is critical, whether it be at low or high frequencies. Elimination of all nickel plating on N series connectors has gone a long way to solve intermodulation problems. Nexcote is Connex' trade name for the popular white bronze plating. 50 ohm nominal impedance will achieve a VSWR of 1.3 maximum from 0 to 11 GHz.
Brass body material with nexcote finish. 50 Ohms impedance. 1500 Vpeak operating voltage.
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 172166 | 172166 | ACX1126-ND | 1943199 | 99H5763 | 172166 | 70031768 |
| Product Name | RF Coaxial Cable Mount Connector | Connectors | Coaxial Connector (RF) Assemblies | Coaxial Connectors | Rf/coaxial, N Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors | connector,rf coaxial,n str crimp plug,captive cont,for rg214 cable,50 ohm |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight; Straight | Straight; Straight Plug | Straight | Straight | ||
| Termination | Crimp | Crimp | Crimp | Crimp | |||
| Connector Type | Type N |