Amphenol RF Coaxial Connector (RF) Assemblies 152119

Description
SMC Connector Jack, Male Pin 50Ohm Through Hole Solder
Request a Quote Datasheet
Description
SMC Connector Jack, Male Pin 50Ohm Through Hole Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1507-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1507-ND
Coaxial Connector (RF) Assemblies ACX1507-ND
SMC Connector Jack, Male Pin 50Ohm Through Hole Solder

SMC Connector Jack, Male Pin 50Ohm Through Hole Solder

Buy Now Datasheet
RF Coaxial Board Mount Connector - 152119 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
152119
RF Coaxial Board Mount Connector 152119
SMC Straight PCB Jack Through Hole 50 Ohm

SMC Straight PCB Jack Through Hole 50 Ohm

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors
152119
Connectors 152119
RF Connector

RF Connector

Buy Now
Rf Coaxial, Smc, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf - 99H5555 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Smc, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf
99H5555
Rf Coaxial, Smc, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf 99H5555
RF COAXIAL, SMC, JACK, 50 OHM, PCB; Connector Type:SMC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:10GHz RoHS Compliant: Yes

RF COAXIAL, SMC, JACK, 50 OHM, PCB; Connector Type:SMC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:10GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 152119 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
152119
RF Connectors / Coaxial Connectors 152119
RF Connectors / Coaxial Connectors SMC ST. JACK PCB GOLD

RF Connectors / Coaxial Connectors SMC ST. JACK PCB GOLD

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ACX1507-ND 152119 152119 99H5555 152119
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector Connectors Rf Coaxial, Smc, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Category Coaxial Connector; RF and Microwave Connector
Connector Type SMC; Jack, Male Pin SMC
Mounting Through Hole
Unlock Full Specs
to access all available technical data