Amphenol Corporation RF Coaxial Cable Mount Connector 222118

Description
F Type Straight Crimp Plug for RG-6 75 Ohm
Request a Quote Datasheet
Description
F Type Straight Crimp Plug for RG-6 75 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 222118 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
222118
RF Coaxial Cable Mount Connector 222118
F Type Straight Crimp Plug for RG-6 75 Ohm

F Type Straight Crimp Plug for RG-6 75 Ohm

Supplier's Site
Swedesboro, NJ, United States
RF & Microwave
222118
RF & Microwave 222118
RF

RF

Buy Now
Coaxial Connector (RF) Assemblies - ARF3022-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3022-ND
Coaxial Connector (RF) Assemblies ARF3022-ND
F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line)

F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line)

Buy Now Datasheet
F-Type Straight Crimp Plug Rg-6 75 Ohm / Individual Bag Amphenol Rf - 99H6273 - Newark, An Avnet Company
Chicago, IL, United States
F-Type Straight Crimp Plug Rg-6 75 Ohm / Individual Bag Amphenol Rf
99H6273
F-Type Straight Crimp Plug Rg-6 75 Ohm / Individual Bag Amphenol Rf 99H6273
F-Type Straight Crimp Plug RG-6 75 Ohm / Individual Bag

F-Type Straight Crimp Plug RG-6 75 Ohm / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 222118 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
222118
RF Connectors / Coaxial Connectors 222118
RF Connectors / Coaxial Connectors F 1 PC CRIMP PLUG RG-6

RF Connectors / Coaxial Connectors F 1 PC CRIMP PLUG RG-6

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 222118 222118 ARF3022-ND 99H6273 222118
Product Name RF Coaxial Cable Mount Connector RF & Microwave Coaxial Connector (RF) Assemblies F-Type Straight Crimp Plug Rg-6 75 Ohm / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug
Geometry Straight Straight Straight
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Coaxial Adapters - 2469496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Geometry Straight
Frequency 4.000 GHz
View Details
BNC (F) B/H Connector for RG174 Cable - ET-BFS-BH-1 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1052522-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers