N Type Straight Crimp Plug for LMR-300 50 Ohm
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-300; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
RF Connectors / Coaxial Connectors N STRAIGHT CRIMP PLUG LMR 300
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 172304 | ARF3002-ND | 172304 | 92C6753 | 172304 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF & Microwave | Rf/coaxial, N Plug, Straight, 50 Ohm; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight; Straight Plug | Straight | ||
| Termination | Crimp | Crimp |