N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
N Type Straight Crimp Plug for RG-55 RG-142 RG-223 50 Ohm
Connectors RF - Wireless (N,F,FME,G,7/16)
RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142, RG223, RG400; Contact Material:Brass RoHS Compliant: Yes
N TYPE STRAIGHT CRIMP PLUG FOR RG-55, RG-142, RG-223, 50 OHM ROHS COMPLIANT: YES
50 Ohms Impedance, 5000 Megohms (Min.) Insulation Resistance, Type N Coaxial Connector
Connex N connectors with screw coupling are fully interchangeable with N connectors made to the MIL-C-39012 specification. Designed for use in all systems where very good R.F. and mechanical performance is critical, whether it be at low or high frequencies. Elimination of all nickel plating on N series connectors has gone a long way to solve intermodulation problems. Nexcote is Connex' trade name for the popular white bronze plating. 50 ohm nominal impedance will achieve a VSWR of 1.3 maximum from 0 to 11 GHz.
Brass body material with nexcote finish. 50 Ohms impedance. 1500 Vpeak operating voltage.
RF Connectors / Coaxial Connectors N STRAIGHT CRIMP PLG RG 223/142/400
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | ACX1120-ND | 172142 | 172142 | 172142 | 99H5748 | 79AH9021 | 70031763 | 172142 |
| Product Name | Coaxial Connector (RF) Assemblies | RF & Microwave | RF Coaxial Cable Mount Connector | Connectors RF - Wireless (N,F,FME,G,7/16) | Rf/coaxial, N Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf | N Type Straight Crimp Plug For Rg-55, Rg-142, Rg-223, 50 Ohm Rohs Compliant Amphenol | connector,rf coaxial,n str crimp plug,captive cont,for rg142,223,400 cable,50ohm | RF Connectors / Coaxial Connectors |
| Connector Type | Type N | |||||||
| Mounting | Free Hanging (In-Line) | |||||||
| Gender | Male / Plug | Male / Plug | Male / Plug | |||||
| Geometry | Straight | Straight; Straight Plug | Straight | Straight | Straight |