Mini-UHF Straight Crimp Jack for RG-58 LMR-195 50 Ohm
UHF, Mini Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
RF Connectors / Coaxial Connectors MINI UHF S CRIMP JCK FOR RG-58, LMR-195
Mini-UHF Straight Crimp Jack RG-58 RG-141 Times LMR-195 50 Ohm / Individual Bag
Connex Mini-UHF are miniature versions of standard UHF connectors with 3⁄8-24 threads and performance up to 2.5 GHz. All cable connectors feature three-piece crimp/crimp design with either Teflon or Delrin insulators. 50 Ohm impedance.
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 182112 | 182112 | ACX1520-ND | 182112 | 99H5877 | 70032084 |
| Product Name | RF Coaxial Cable Mount Connector | Connectors | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Mini-Uhf Straight Crimp Jack Rg-58 Rg-141 Times Lmr-195 50 Ohm / Individual Bag Amphenol Rf | connector,rf coaxial,mini-uhf str crimpjack,3-piece,for rg58,141,LMR195 |
| Gender | Female / Jack | Female / Jack | ||||
| Geometry | Straight | Straight | Straight | Straight | ||
| Termination | Crimp | Crimp | ||||
| Connector Type | Mini-UHF; UHF |