N Type Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm
N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
RF Connectors / Coaxial Connectors N STRAIGHT JACK STD CABLE CRIMP
RF/COAXIAL, N JACK, STR, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 172204 | 172204 | ACX1159-ND | 172204 | 92C6734 |
| Product Name | Connectors | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, N Jack, Str, 50 Ohm, Crimp; Connector Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight; Straight Jack | ||
| Termination | Solder | Crimp | |||
| Connector Type | Type N |