Amphenol Corporation Twinax 162109

Description
Twinax Straight Jack 78 Ohm Bulkhead
Request a Quote Datasheet
Description
Twinax Straight Jack 78 Ohm Bulkhead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twinax - 162109 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Twinax
162109
Twinax 162109
Twinax Straight Jack 78 Ohm Bulkhead

Twinax Straight Jack 78 Ohm Bulkhead

Buy Now
Swedesboro, NJ, United States
Connectors
162109
Connectors 162109
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
162109
RF & Microwave 162109
RF Component

RF Component

Buy Now
RF Coaxial Bulkhead Connector - 162109 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Bulkhead Connector
162109
RF Coaxial Bulkhead Connector 162109
TWINAX Straight Jack Solder Cup 78 Ohm Bulkhead

TWINAX Straight Jack Solder Cup 78 Ohm Bulkhead

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX2067-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX2067-ND
Coaxial Connector (RF) Assemblies ACX2067-ND
BNC, Twinaxial Connector Jack, Female Socket and Male Pin 78Ohm Panel Mount Solder Cup

BNC, Twinaxial Connector Jack, Female Socket and Male Pin 78Ohm Panel Mount Solder Cup

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 162109 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
162109
RF Connectors / Coaxial Connectors 162109
RF Connectors / Coaxial Connectors TWIN-BNC BULKHEAD RECEPTACLE

RF Connectors / Coaxial Connectors TWIN-BNC BULKHEAD RECEPTACLE

Buy Now Datasheet
Rf Coax Conn, Twinaxial Bnc Jack, 78 Ohm; Connector Type Amphenol Rf - 99H5680 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Twinaxial Bnc Jack, 78 Ohm; Connector Type Amphenol Rf
99H5680
Rf Coax Conn, Twinaxial Bnc Jack, 78 Ohm; Connector Type Amphenol Rf 99H5680
RF COAX CONN, TWINAXIAL BNC JACK, 78 OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder Cup; Impedance:78ohm; Coaxial Cable Types:-; Contact Material:Brass, Phosphor Bronze RoHS Compliant: Yes

RF COAX CONN, TWINAXIAL BNC JACK, 78 OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder Cup; Impedance:78ohm; Coaxial Cable Types:-; Contact Material:Brass, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 162109 162109 ACX2067-ND 162109 99H5680
Product Name Twinax RF Coaxial Bulkhead Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf Coax Conn, Twinaxial Bnc Jack, 78 Ohm; Connector Type Amphenol Rf
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight; Straight Bulkhead Jack
Termination Solder
Connector Type BNC; Twinax BNC; Twinax
Unlock Full Specs
to access all available technical data