TE Connectivity RJ45 Connectors 1546413-3

Description
Body Features Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Housing Features Housing Color : Black Housing Material : Acrylonitrile Butadiene Styrene (ABS) Industry Standards IP Rating : IP67 Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Grounding Options : PCB Ground Modular Connector Style : Receptacle Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Housing Features Housing Color : Black Housing Material : Acrylonitrile Butadiene Styrene (ABS) Industry Standards IP Rating : IP67 Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Grounding Options : PCB Ground Modular Connector Style : Receptacle Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 1546413-3 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
1546413-3
RJ45 Connectors 1546413-3
Body Features Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Housing Features Housing Color : Black Housing Material : Acrylonitrile Butadiene Styrene (ABS) Industry Standards IP Rating : IP67 Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Grounding Options : PCB Ground Modular Connector Style : Receptacle Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Modular Jack Latch Orientation : Standard - Latch Down

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • Port Configuration : Single Port

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]

Housing Features


  • Housing Color : Black
  • Housing Material : Acrylonitrile Butadiene Styrene (ABS)

Industry Standards


  • IP Rating : IP67
  • Performance Category : Cat 5e

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Grounding Options : PCB Ground
  • Modular Connector Style : Receptacle
  • Modular Jack & Plug Interface Type : Circular RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Signal Characteristics


  • Data Rate (GBS) : .01

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
RF Coaxial Panel Mount Connector - 1546413-3 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
1546413-3
RF Coaxial Panel Mount Connector 1546413-3
Circular Sealed RJ-45 Connectors

Circular Sealed RJ-45 Connectors

Supplier's Site
Modular Connectors / Ethernet Connectors - 1546413-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1546413-3
Modular Connectors / Ethernet Connectors 1546413-3
ETHERNET RJ-45 BLKHD PASSTHRU

ETHERNET RJ-45 BLKHD PASSTHRU

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1546413-3
Modular Connectors / Ethernet Connectors 1546413-3
THREAD S ETHERNET CON

THREAD S ETHERNET CON

Buy Now
Modular/Ethernet Connector Adapters - A33706-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Adapters
A33706-ND
Modular/Ethernet Connector Adapters A33706-ND
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded

Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded

Buy Now Datasheet
Ethernet Connectors - 7060194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
7060194
Ethernet Connectors 7060194
TE Connectivity 1546413-3 RJ45 Connector

TE Connectivity 1546413-3 RJ45 Connector

Supplier's Site
Modular Connectors / Ethernet Connectors - 1546413-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1546413-3
Modular Connectors / Ethernet Connectors 1546413-3
Modular Connectors / Ethernet Connectors BLKHD PASSTHRU W/JCK

Modular Connectors / Ethernet Connectors BLKHD PASSTHRU W/JCK

Buy Now Datasheet
Rj45 Connector, Pass-Through Jack, 8 Position, Bulkhead; In Line Connector A Te Connectivity - 26M8000 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Pass-Through Jack, 8 Position, Bulkhead; In Line Connector A Te Connectivity
26M8000
Rj45 Connector, Pass-Through Jack, 8 Position, Bulkhead; In Line Connector A Te Connectivity 26M8000
RJ45 CONNECTOR, PASS-THROUGH JACK, 8 POSITION, BULKHEAD; In Line Connector A:RJ45; Convert From Gender:Receptacle; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes

RJ45 CONNECTOR, PASS-THROUGH JACK, 8 POSITION, BULKHEAD; In Line Connector A:RJ45; Convert From Gender:Receptacle; Convert From Positions:8Positions; In Line Connector B:RJ45; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes

Supplier's Site
Adaptor, In-Line, Rj45, Jack-Jack, 8P8C; Modular Connector Type Te Connectivity - 38X3471 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, In-Line, Rj45, Jack-Jack, 8P8C; Modular Connector Type Te Connectivity
38X3471
Adaptor, In-Line, Rj45, Jack-Jack, 8P8C; Modular Connector Type Te Connectivity 38X3471
ADAPTOR, IN-LINE, RJ45, JACK-JACK, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Bulkhead Mount; RoHS Compliant: Yes

ADAPTOR, IN-LINE, RJ45, JACK-JACK, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Bulkhead Mount; RoHS Compliant: Yes

Supplier's Site
Plug/Receptacle - 119153266 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
119153266
Plug/Receptacle 119153266
RJ45 CONNECTOR, PASS-THROUGH JACK, 8 POSITION, BULKHEAD, IN LINE CONNECTOR A:RJ45, CONVERT FROM GENDER:RECEPTACLE, CONVERT FROM POSITIONS:8POSITIONS , IN LINE CONNECTOR B:RJ45, CONVERT TO GENDER:RECEPTACLE, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RJ45 CONNECTOR, PASS-THROUGH JACK, 8 POSITION, BULKHEAD, IN LINE CONNECTOR A:RJ45, CONVERT FROM GENDER:RECEPTACLE, CONVERT FROM POSITIONS:8POSITIONS, IN LINE CONNECTOR B:RJ45, CONVERT TO GENDER:RECEPTACLE, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
CONN MOD COUPLER 8P8C TO 8P8C - 792-1546413-3 - Utmel Electronic Limited
Hong Kong, China
CONN MOD COUPLER 8P8C TO 8P8C
792-1546413-3
CONN MOD COUPLER 8P8C TO 8P8C 792-1546413-3
CONN MOD COUPLER 8P8C TO 8P8C

CONN MOD COUPLER 8P8C TO 8P8C

Supplier's Site
Connector; Receptacle; Nitrile Rubber; Panel Moun - 70042500 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Receptacle; Nitrile Rubber; Panel Moun
70042500
Connector; Receptacle; Nitrile Rubber; Panel Moun 70042500
To bring Ethernet into a cabinet or control box. No conduit entry required. Material and Finish Receptacle Shell: Acrylonitrile-Butadi ene-Styrene (ABS) in standard version; Acrylonitrile-Styren e-Acrylate in UV stabilized version. O-Ring: Nitrile Rubber.

To bring Ethernet into a cabinet or control box. No conduit entry required. Material and Finish Receptacle Shell: Acrylonitrile-Butadiene-Styrene (ABS) in standard version; Acrylonitrile-Styrene-Acrylate in UV stabilized version. O-Ring: Nitrile Rubber.

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD Powell Electronics, Inc. DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Radwell International Utmel Electronic Limited Allied Electronics, Inc.
Product Category Electrical Connectors Coaxial Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1546413-3 1546413-3 1546413-3 A33706-ND 7060194 1546413-3 26M8000 38X3471 119153266 792-1546413-3 70042500
Product Name RJ45 Connectors RF Coaxial Panel Mount Connector Modular Connectors / Ethernet Connectors Modular/Ethernet Connector Adapters Ethernet Connectors Modular Connectors / Ethernet Connectors Rj45 Connector, Pass-Through Jack, 8 Position, Bulkhead; In Line Connector A Te Connectivity Adaptor, In-Line, Rj45, Jack-Jack, 8P8C; Modular Connector Type Te Connectivity Plug/Receptacle CONN MOD COUPLER 8P8C TO 8P8C Connector; Receptacle; Nitrile Rubber; Panel Moun
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Panel Mount Panel Mount, Bulkhead Panel mount Pass Through Bulkhead Mount Panel
Current Rating 1.5 amps 1.5 amps 1.5 amps
Gender Female / Jack Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data