N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
N Type Right Angle Clamp Plug for RG-58 LMR-195 50 Ohm
N-Type Right Angle Clamp Plug RG-58 RG-141 Times LMR-195 50 Ohm / Individual Bag
RF Connectors / Coaxial Connectors N R/A CLAMP PL RG 58,223
| DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | ARF3003-ND | 172316 | 89K6971 | 172316 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | N-Type Right Angle Clamp Plug Rg-58 Rg-141 Times Lmr-195 50 Ohm / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | Type N | |||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle |
| Mounting | Free Hanging (In-Line), Right Angle |