F Type Straight Crimp Plug for RG-59 75 Ohm
F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
RF Connectors / Coaxial Connectors F 3 PC CRIMP PLUG 59/U B9100
connector,rf coaxial,f straight plug,crimp/crimp,for
RF/COAXIAL, F PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59, Belden 9100; Contact Material:Brass; Frequency Max:1GHz RoHS Compliant: Yes
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | 222119 | 222119 | ACX1455-ND | 222119 | 70032157 | 99H6274 |
| Product Name | RF Coaxial Cable Mount Connector | RF & Microwave | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | connector,rf coaxial,f straight plug,crimp/crimp,for rg59,62 cable,75 ohm | Rf/coaxial, F Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf |
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight | Straight | Straight; Straight Plug | ||
| Termination | Crimp | Crimp | ||||
| Connector Type | Type F |