N Type Straight Solder Jack for .085 Semi-Rigid 50 Ohm
N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
RF/COAXIAL, N JACK, STR, 50 OHM, SOLDER; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Phosphor Bronze; Frequency Max:11GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors N STRAIGHT PLUG SOL .085 SEMI RIGID
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 172237 | ACX1164-ND | 172237 | 99H5800 | 172237 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF & Microwave | Rf/coaxial, N Jack, Str, 50 Ohm, Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight; Straight Jack | Straight | ||
| Termination | Solder | Solder | |||
| Connector Type | Type N |