Radiall Coaxial Connector (RF) Assemblies 2110-7511-000

Description
SMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
Request a Quote Datasheet
Description
SMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-2110-7511-000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-2110-7511-000-ND
Coaxial Connector (RF) Assemblies 2201-2110-7511-000-ND
SMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder

SMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies - 1334133-2110-7511-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
1334133-2110-7511-000
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies 1334133-2110-7511-000
Manufacturer: Radiall USA, Inc. Win Source Part Number: 1334133-2110-7511-00 0 Category: Connectors, Interconnects>Coaxia l Connectors (RF)>Coaxial Connector (RF) Assemblies Packaging: Bulk Connector Type: Jack, Male Pin Fastening Type: Snap-On Contact Termination: Solder Connector Style: SMB Frequency - Max: 4 GHz Housing Color: Silver Number of Ports: 1 Standard Package: 25 Mounting: Panel Mount, Through Hole, Right Angle Impedance: 50Ohm Mounting Feature: Bulkhead - Front Side Nut Body Material: Brass Shield Termination: Solder Body Finish: Nickel Center Contact Material: Brass Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Includes: 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut Temperature Range - Operating: -65°C ~ 165°C ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4010 Other Part Number: 2201-2110-7511-000 Base Product Number: 2110-7511 RoHS Status: Not applicable

Manufacturer: Radiall USA, Inc.
Win Source Part Number: 1334133-2110-7511-000
Category: Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Packaging: Bulk
Connector Type: Jack, Male Pin
Fastening Type: Snap-On
Contact Termination: Solder
Connector Style: SMB
Frequency - Max: 4 GHz
Housing Color: Silver
Number of Ports: 1
Standard Package: 25
Mounting: Panel Mount, Through Hole, Right Angle
Impedance: 50Ohm
Mounting Feature: Bulkhead - Front Side Nut
Body Material: Brass
Shield Termination: Solder
Body Finish: Nickel
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Includes: 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4010
Other Part Number: 2201-2110-7511-000
Base Product Number: 2110-7511
RoHS Status: Not applicable

Buy Now Datasheet
RF Coaxial Board Mount Connector - 2110-7511-000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
2110-7511-000
RF Coaxial Board Mount Connector 2110-7511-000
SMB Bulkhead Mounted Right Angle Male Jack P.C. Board Receptacles

SMB Bulkhead Mounted Right Angle Male Jack P.C. Board Receptacles

Supplier's Site Datasheet
Swedesboro, NJ, United States
RF & Microwave
2110-7511-000
RF & Microwave 2110-7511-000
RF

RF

Buy Now
RF Connectors / Coaxial Connectors - 2110-7511-000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2110-7511-000
RF Connectors / Coaxial Connectors 2110-7511-000
RF Connectors / Coaxial Connectors SMB M RA BHD

RF Connectors / Coaxial Connectors SMB M RA BHD

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Coaxial Connectors Board Mount Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 2201-2110-7511-000-ND 1334133-2110-7511-000 2110-7511-000 2110-7511-000 2110-7511-000
Product Name Coaxial Connector (RF) Assemblies Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector RF & Microwave RF Connectors / Coaxial Connectors
Category Coaxial Connector; RF and Microwave Connector Coaxial Connector
Connector Type SMB; Jack, Male Pin
Mounting Panel Mount, Through Hole, Right Angle Panel Mount, Through Hole, Right Angle
Termination Solder
Unlock Full Specs
to access all available technical data