TE Connectivity Coax Connectors 1658260-2

Description
Body Features Body Material : Phosphor Bronze Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .3 - .5 MICM  [11.8 - 19.6 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Product Length : 4 MM  [.157 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.55 MM  [.179 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board RF Connector Style : Plug RF Interface : Compression Coax Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Phosphor Bronze Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .3 - .5 MICM  [11.8 - 19.6 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Product Length : 4 MM  [.157 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.55 MM  [.179 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board RF Connector Style : Plug RF Interface : Compression Coax Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1658260-2 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1658260-2
Coax Connectors 1658260-2
Body Features Body Material : Phosphor Bronze Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .3 - .5 MICM  [11.8 - 19.6 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Product Length : 4 MM  [.157 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.55 MM  [.179 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board RF Connector Style : Plug RF Interface : Compression Coax Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : Phosphor Bronze
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .3 - .5 MICM  [11.8 - 19.6 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Product Length : 4 MM  [.157 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 4.55 MM  [.179 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 6

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • RF Connector Style : Plug
  • RF Interface : Compression Coax
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
RF Coaxial Board Mount Connector - 1658260-2 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
1658260-2
RF Coaxial Board Mount Connector 1658260-2
Compression Coax Board-to-Board

Compression Coax Board-to-Board

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 1658260-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1658260-2-ND
Coaxial Connector (RF) Assemblies 1658260-2-ND
Coaxial Compression Connector Non-Gendered Stacker 50Ohm Surface Mount Compression

Coaxial Compression Connector Non-Gendered Stacker 50Ohm Surface Mount Compression

Buy Now Datasheet
Rf Board To Board Assy, 750 Pc Tape And Te Connectivity - 21R5005 - Newark, An Avnet Company
Chicago, IL, United States
Rf Board To Board Assy, 750 Pc Tape And Te Connectivity
21R5005
Rf Board To Board Assy, 750 Pc Tape And Te Connectivity 21R5005
RF BOARD TO BOARD ASSY, 750 PC TAPE AND

RF BOARD TO BOARD ASSY, 750 PC TAPE AND

Supplier's Site
Coaxial Connector (RF) Assemblies - 1658260-2 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
1658260-2
Coaxial Connector (RF) Assemblies 1658260-2
CONN COMPRESS STACKER 50 OHM SMD

CONN COMPRESS STACKER 50 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1658260-2 1658260-2 1658260-2-ND 21R5005 1658260-2
Product Name Coax Connectors RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies Rf Board To Board Assy, 750 Pc Tape And Te Connectivity Coaxial Connector (RF) Assemblies
Connector Type Board to Board Connector Non-Gendered Stacker Board to Board Connector
Gender Male / Plug Male / Plug
Termination Surface Mount
Coupling Push-On
Unlock Full Specs
to access all available technical data