N Type Straight Solder Jack for .141 Semi-Rigid 50 Ohm Bulkhead
N Type Connector Jack, Female Socket 50Ohm Panel Mount Crimp
50 Ohms Impedance, 5000 Megohms (Min.) Insulation Resistance, Type N Coaxial Connector
Connex N connectors with screw coupling are fully interchangeable with N connectors made to the MIL-C-39012 specification. Designed for use in all systems where very good R.F. and mechanical performance is critical, whether it be at low or high frequencies. Elimination of all nickel plating on N series connectors has gone a long way to solve intermodulation problems. Nexcote is Connex' trade name for the popular white bronze plating. 50 ohm nominal impedance will achieve a VSWR of 1.3 maximum from 0 to 11 GHz.
Brass body material with nexcote finish. 50 Ohms impedance. 1500 Vpeak operating voltage.
RF Connectors / Coaxial Connectors N BLKHEAD JK SOLDER .141 SEMI RIGID
RF/COAXIAL, N JACK, STR 50 OHM CRIMP/SLDR; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Phosphor Bronze; Frequency Max:11GHz RoHS Compliant: Yes
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 172137 | 172137 | ACX1147-ND | 70031786 | 172137 | 99H5745 |
| Product Name | RF & Microwave | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | connector,rf coaxial,n bulkhead solder jack,rear mount,for 0.141 semi-rigid cabl | RF Connectors / Coaxial Connectors | Rf/coaxial, N Jack, Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight | Straight; Straight Jack | ||
| Termination | Crimp | Solder | Solder | |||
| Connector Type | Type N |