N Type Straight Crimp Jack for RG-58 LMR-195 50 Ohm 4-Hole Flange
N Type Connector Jack, Female Socket 50Ohm Panel Mount Crimp
50 Ohms Impedance, 5000 Megohms (Min.) Insulation Resistance, Type N Coaxial Connector
Connex N connectors with screw coupling are fully interchangeable with N connectors made to the MIL-C-39012 specification. Designed for use in all systems where very good R.F. and mechanical performance is critical, whether it be at low or high frequencies. Elimination of all nickel plating on N series connectors has gone a long way to solve intermodulation problems. Nexcote is Connex' trade name for the popular white bronze plating. 50 ohm nominal impedance will achieve a VSWR of 1.3 maximum from 0 to 11 GHz.
Brass body material with nexcote finish. 50 Ohms impedance. 1500 Vpeak operating voltage.
RF Connectors / Coaxial Connectors N PANEL CRIMP JACK RG-58/U
RF COAX CONN, N JACK, 50 OHM, CABLE; Connector Type:N Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58/U; Contact Material:Phosphor Bronze; Frequency Max:11GHz RoHS Compliant: Yes
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 172208 | 172208 | ACX1150-ND | 70031788 | 172208 | 99H5784 |
| Product Name | RF Coaxial Cable Mount Connector | RF & Microwave | Coaxial Connector (RF) Assemblies | connector,rf coaxial,n str crimp panel jack,captive cont,for rg58,141,LMR195 | RF Connectors / Coaxial Connectors | Rf Coax Conn, N Jack, 50 Ohm, Cable; Connector Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight | Straight; Straight Flanged Jack | ||
| Termination | Crimp | Crimp | ||||
| Connector Type | Type N |