Amphenol Corporation Connectors 172211

Description
RF Connector
Request a Quote Datasheet
Description
RF Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors
172211
Connectors 172211
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
172211
RF & Microwave 172211
RF

RF

Buy Now
Coaxial Connector (RF) Assemblies - ARF3502-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3502-ND
Coaxial Connector (RF) Assemblies ARF3502-ND
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 172211 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
172211
RF Coaxial Cable Mount Connector 172211
N Type Straight Solder Plug for .085 Semi-Rigid 50 Ohm

N Type Straight Solder Plug for .085 Semi-Rigid 50 Ohm

Supplier's Site Datasheet
Rf/coaxial, N Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf - 99H5787 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, N Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
99H5787
Rf/coaxial, N Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf 99H5787
RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes

RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 172211 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
172211
RF Connectors / Coaxial Connectors 172211
RF Connectors / Coaxial Connectors N STRAIGHT PLUG SOL .085 SEMI RIGID

RF Connectors / Coaxial Connectors N STRAIGHT PLUG SOL .085 SEMI RIGID

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 172211 ARF3502-ND 172211 99H5787 172211
Product Name Connectors Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Rf/coaxial, N Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type Type N
Mounting Free Hanging (In-Line)
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight; Straight Plug Straight
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMA Straight Plug - 190714 - PIC Wire & Cable
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight
View Details
Coaxial Adapters - 7933590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Female / Jack
Geometry Straight; Straight
View Details
BNC Male Το BNC Male RF Adapter - ET-BMS-BMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
View Details
RF Connectors - 1052067-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
3 suppliers