TE Connectivity High Speed Pluggable IO Connectors & Cages 2007263-1

Description
Configuration Features Number of Ports : 2 Port Matrix Configuration : 1 x 2 Dimensions PCB Thickness (Recommended) : 2.25 MM  [.089 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 2 Port Matrix Configuration : 1 x 2 Dimensions PCB Thickness (Recommended) : 2.25 MM  [.089 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2007263-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2007263-1
High Speed Pluggable IO Connectors & Cages 2007263-1
Configuration Features Number of Ports : 2 Port Matrix Configuration : 1 x 2 Dimensions PCB Thickness (Recommended) : 2.25 MM  [.089 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 2
  • Port Matrix Configuration : 1 x 2

Dimensions


  • PCB Thickness (Recommended) : 2.25 MM  [.089 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Cage Material : Nickel Silver

Operation/Application


  • Heat Sink Compatible : No
  • Pluggable I/O Applications : SFP+

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : SFP+
  • Pluggable I/O Product Type : Cage
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
RF Coaxial Board Mount Connector - 2007263-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
2007263-1
RF Coaxial Board Mount Connector 2007263-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Header, Cuttable Termination: Solder Features: 4.3 µF Ceramic Capacitor

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Header, Cuttable
Termination: Solder
Features: 4.3 µF Ceramic Capacitor

Buy Now Datasheet
Pluggable Connector Assemblies - A97937-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A97937-ND
Pluggable Connector Assemblies A97937-ND
Position SFP+ Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle

Position SFP+ Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 2007263-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2007263-1
I/O Connectors 2007263-1
SFP+ 1x2 Cage Assembly

SFP+ 1x2 Cage Assembly

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2007263-1
I/O Connectors 2007263-1
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connectors - 2007263-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2007263-1
Pluggable Connectors 2007263-1
CONN SFP+ CAGE 1X2 PRESS-FIT R/A

CONN SFP+ CAGE 1X2 PRESS-FIT R/A

Supplier's Site Datasheet
Cage/frame, 1X2, Sfp+ Interconnect Sys; Cage Type Te Connectivity - 07R7340 - Newark, An Avnet Company
Chicago, IL, United States
Cage/frame, 1X2, Sfp+ Interconnect Sys; Cage Type Te Connectivity
07R7340
Cage/frame, 1X2, Sfp+ Interconnect Sys; Cage Type Te Connectivity 07R7340
CAGE/FRAME, 1X2, SFP+ INTERCONNECT SYS; Cage Type:SFP+ Cage; Port Configuration:1 x 2 (Ganged); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes

CAGE/FRAME, 1X2, SFP+ INTERCONNECT SYS; Cage Type:SFP+ Cage; Port Configuration:1 x 2 (Ganged); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cage/frame, 1X2, Sfp+ Interconnect Sys; Cage Type Te Connectivity - 23T1812 - Newark, An Avnet Company
Chicago, IL, United States
Cage/frame, 1X2, Sfp+ Interconnect Sys; Cage Type Te Connectivity
23T1812
Cage/frame, 1X2, Sfp+ Interconnect Sys; Cage Type Te Connectivity 23T1812
CAGE/FRAME, 1X2, SFP+ INTERCONNECT SYS; Cage Type:SFP+ Cage; Port Configuration:1 x 2 (Ganged); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes

CAGE/FRAME, 1X2, SFP+ INTERCONNECT SYS; Cage Type:SFP+ Cage; Port Configuration:1 x 2 (Ganged); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD Win Source Electronics DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2007263-1 2007263-1 A97937-ND 2007263-1 2007263-1 07R7340
Product Name High Speed Pluggable IO Connectors & Cages RF Coaxial Board Mount Connector Connectors,Interconnects Pluggable Connector Assemblies I/O Connectors Pluggable Connectors Cage/frame, 1X2, Sfp+ Interconnect Sys; Cage Type Te Connectivity
Termination Through Hole - Press-Fit Solder
Unlock Full Specs
to access all available technical data