Amphenol Corporation D-Sub, D-Shaped Connector Contacts 212108

Description
D-Sub Contact Male Pin Gold Coaxial Cable Crimp Machined
Request a Quote Datasheet
Description
D-Sub Contact Male Pin Gold Coaxial Cable Crimp Machined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Contacts - 212108-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Contacts
212108-ND
D-Sub, D-Shaped Connector Contacts 212108-ND
D-Sub Contact Male Pin Gold Coaxial Cable Crimp Machined

D-Sub Contact Male Pin Gold Coaxial Cable Crimp Machined

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 212108 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
212108
RF Coaxial Cable Mount Connector 212108
Coaxial Insert Plug .085""-.086"" Semi Rigid Cable 50 Ohm

Coaxial Insert Plug .085""-.086"" Semi Rigid Cable 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 212108 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
212108
RF Connectors / Coaxial Connectors 212108
RF Connectors / Coaxial Connectors D-SUB ST CABLE PLUG .085 SR

RF Connectors / Coaxial Connectors D-SUB ST CABLE PLUG .085 SR

Buy Now Datasheet
Coaxial Insert Straight Solder Plug Rg-405 0.086-Inch Conformable 50 Ohm / Individual Bag Amphenol Rf - 99H6236 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Insert Straight Solder Plug Rg-405 0.086-Inch Conformable 50 Ohm / Individual Bag Amphenol Rf
99H6236
Coaxial Insert Straight Solder Plug Rg-405 0.086-Inch Conformable 50 Ohm / Individual Bag Amphenol Rf 99H6236
Coaxial Insert Straight Solder Plug RG-405 0.086-inch Conformable 50 Ohm / Individual Bag

Coaxial Insert Straight Solder Plug RG-405 0.086-inch Conformable 50 Ohm / Individual Bag

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 212108-ND 212108 212108 99H6236
Product Name D-Sub, D-Shaped Connector Contacts RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Coaxial Insert Straight Solder Plug Rg-405 0.086-Inch Conformable 50 Ohm / Individual Bag Amphenol Rf
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1120830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
N (F) St. 4 Hole Panel Mount Connector for RG58 Cable - ET-NFS-4HPM-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details
RF Connectors - 1051120-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
Cable Connectors - NC2-MG-T50-2 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details