SMC Right Angle PCB Jack Through Hole 50 Ohm
SMC Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
CONNECTOR, SMC, JACK, 50 OHM, PCB; Connector Type:SMC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:10GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMC RIGHT ANGLE JCK PCB GOLD
| Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 152123 | ACX1509-ND | 99H5556 | 152123 |
| Product Name | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | Connector, Smc, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Right Angle | Right Angle; Right Angle Jack | Right Angle | |
| Category | Coaxial Connector; RF and Microwave Connector | |||
| Connector Type | SMC; Jack, Male Pin | SMC |