N Type Straight Crimp Plug for RG-6 50 Ohm
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
RF Connectors / Coaxial Connectors N STRAGHT CRIMP PLUG RG-6
connector,rf coaxial,n straight crimp plug,captive contact,for rg6,50 ohm
RF/COAXIAL, N, PLUG, 50 OHM, CABLE, CRIMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG6; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | 172202 | ACX1851-ND | 172202 | 172202 | 70031991 | 86H9553 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF & Microwave | RF Connectors / Coaxial Connectors | connector,rf coaxial,n straight crimp plug,captive contact,for rg6,50 ohm | Rf/coaxial, N, Plug, 50 Ohm, Cable, Crimp; Connector Type Amphenol Rf |
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight | Straight | Straight; Straight Plug | ||
| Termination | Crimp | Crimp | Crimp | |||
| Connector Type | Type N |